Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
96
in stock
|
Buy Now | |
TE Store
from US$0.70
|
4,655
in stock
|
Buy Now | |
element14
from US$0.71
|
529
in stock
|
Buy Now | |
Farnell
from US$0.71
|
529
in stock
|
Buy Now | |
Rapid Electronics
from US$0.92
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
-
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Wire Size | 18 – 22AWG |
Operating Voltage (Max) | 400VAC |
Centerline (Pitch) | 2.5mm |
Circuit Identification Feature | With |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL 1977 |
Agency/Standard | UL |
Product Type | Connector |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Tool-less Wire Termination | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
UV Exposure Rated | No |
3P PLUG, MINIATURE WATERPROOF CONN,RED Lighting Product Type: Connector Termination Method to Wire & Cable: Crimp Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 2.5 mm Connector Crimp Wire-to-Wire 3 | Slimseal Miniature Plug | Part Number: 3-2834074-3 | Internal Number: 3-2834074-3 | 2.5 mm | TE Connectivity | TE Store |
PLUG HOUSING, 3POS, THERMOPLASTIC, RED | element14 |
Lighting Connectors 3P PLUG MINI IP67 CONN RED | Rapid Electronics |
IP67 3 pole miniature cable plug red | RS |
Plug Housing, 3Pos, Thermoplastic, Red | Newark Electronics |
SSL Connector 3 Position Plug Housing for Socket Contact Cable/Wire to Cable/W | Future Electronics |
Connector, Wire-to-Wire, Miniature Waterproof Plug, 3 Position, Red | TE Connectivity 3-2834074-3 | RS Americas |
Where can I find additional details, specifications and documents for a 3-2834074-3?
Additional datasheets, footprints and schematics for 3-2834074-3 are listed on our Part Details page. You can also find images and similar parts to 3-2834074-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2834074-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2834074-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2834074-3 fall under?
The 3-2834074-3 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-2834074-3 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2834074-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2834074-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2834074-3 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for 3-2834074-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2834074-3 often in real-time on the comparison pages.
What if I can't find stock of 3-2834074-3?
You can fill out our help required form which you can use to request a quote for 3-2834074-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.