1-2834067-2 Part Information

Details for 1-2834067-2 by TE Connectivity

Connectors>Lighting Connectors>Ballast Connectors

Part Downloads

Part Specifications

Contact Current Rating (Max) 5A
Contact Mating Area Plating Material Tin
Wire Size 18 – 22AWG
Operating Voltage (Max) 400VAC
Centerline (Pitch) 2.5mm
Agency/Standard UL
Agency/Standard Number UL 1977
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Sealable Yes
Product Type Connector
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 105°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: L834
Global Product Line: K50
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:SlimSeal Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2834067-2?

Additional datasheets, footprints and schematics for 1-2834067-2 are listed in our Part Details tab. You can also find the 1-2834067-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2834067-2 in the Pricing & Inventory tab next to part details. You can view 1-2834067-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2834067-2 fall under?

The 1-2834067-2 is listed under Connectors > Lighting Connectors > Ballast Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-2834067-2 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2834067-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2834067-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-2834067-2 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1-2834067-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2834067-2 often in real-time on the comparison pages.

What if I can't find stock of 1-2834067-2?

You can fill out our help required form which you can use to request a quote for 1-2834067-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-2834067-2

Loading...
Loading Results for 1-2834067-2
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us