Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
20
in stock
|
Buy Now | |
TE Store
from US$0.43
|
4,306
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
2,005
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
2,005
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
2,005
in stock
|
Buy Now | |
Farnell
from US$0.53
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
element14
from US$0.78
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Wire Size | 18 – 22AWG |
Operating Voltage (Max) | 400VAC |
Centerline (Pitch) | 2.5mm |
Circuit Identification Feature | With |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL 1977 |
Agency/Standard | UL |
Product Type | Connector |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Tool-less Wire Termination | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
UV Exposure Rated | No |
3P REC, MINIATURE WATERPROOF CONN.RED Lighting Product Type: Connector Termination Method to Wire & Cable: Crimp Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 2.5 mm Connector Crimp Wire-to-Wire 3 | Slimseal Miniature Receptacle | Part Number: 3-2834075-3 | Internal Number: 3-2834075-3 | 2.5 mm | TE Connectivity | TE Store |
Lighting Connectors 3P REC MINI IP67 CONN.RED | Rapid Electronics |
TE Connectivity - AMP 3P REC MINIATURE WATERPROOF CONN.RED | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
IP67 3 pole miniature cable socket red | RS |
Lighting Connectors 3P Rec, Mini Ip67 Conn.red |Amp Te Connectivity 3-2834075-3 | Newark Electronics |
SSL Connector 3 Position Receptacle Housing for Pin Contact Cable/Wire to Cabl | Future Electronics |
Connector, Wire-to-Wire, Miniature Waterproof Receptacle, 3 Position, Red | TE Connectivity 3-2834075-3 | RS Americas |
Where can I find additional details, specifications and documents for a 3-2834075-3?
Additional datasheets, footprints and schematics for 3-2834075-3 are listed on our Part Details page. You can also find images and similar parts to 3-2834075-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2834075-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2834075-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2834075-3 fall under?
The 3-2834075-3 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-2834075-3 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2834075-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2834075-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2834075-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-2834075-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2834075-3 often in real-time on the comparison pages.
What if I can't find stock of 3-2834075-3?
You can fill out our help required form which you can use to request a quote for 3-2834075-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.