Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C43841-000,
AMPS-0-0327175-0 |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.55
|
16
in stock
|
Buy Now | |
Heilind Electronics
from US$2.17
|
11,825
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.17
|
2,365
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
574
in stock
|
Buy Now | |
element14
from US$1.73
|
574
in stock
|
Buy Now | |
Farnell
from US$1.66
|
574
in stock
|
Buy Now | |
Rapid Electronics
from US$2.66
|
181
in stock
|
Buy Now | |
Distrelec
from US$1.82
|
173
in stock
|
Buy Now | |
Chip One Stop
from US$3.09
|
8
in stock
|
Buy Now | |
Future Electronics
from US$1.58
|
-
|
Buy Now | |
RS Americas
from US$1.94
|
-
|
Buy Now | |
Boersig
from US$1.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 16.404g |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .5in, 12.7mm |
Wire Size | 16.8 – 26.7mm², 4AWG, 33100 – 52600CMA |
Barrel Inside Diameter | .296in, 7.518mm |
Overall Length | 48.31mm, 1.902in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 25 |
Packaging Method | Loose Piece |
Stud Size | M12, 1/2 |
Barrel Type | Closed Barrel |
Shape Description | RING-049 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 4 1/2 | Heilind Electronics |
Terminal, Ring Tongue, 1/2", 4Awg Rohs Compliant: Yes |Amp Te Connectivity 327175 | Newark Electronics |
TERMINAL, RING TONGUE, 1/2", 4AWG | element14 |
Terminals 1/2 STUD 4AWG RING | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 26.7mm2 | Distrelec |
Ring terminal, SOLISTRAND, M12, 4 AWG | RS |
TERMINAL | Future Electronics |
Solistrand Series Insulated Tin Plated Crimp Ring Terminal, M12 Stud Size, 4 AWG | TE Connectivity 327175 | RS Americas |
TERMINAL,SOLIS R 4 1-2 | Power and Signal Group |
Ring Tongue Terminal 4AWG 48.31mm 22.23mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 26.7mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 327175?
Additional datasheets, footprints and schematics for 327175 are listed on our Part Details page. You can also find images and similar parts to 327175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327175 fall under?
The 327175 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327175 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327175 you can contact the distributor directly for product support, shipping queries etc.
Is the 327175 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327175 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 327175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327175 often in real-time on the comparison pages.
What if I can't find stock of 327175?
You can fill out our help required form which you can use to request a quote for 327175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.