Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .705g |
---|---|
Splice Features | Strap |
Splice Material | Copper |
Plating Material | Tin |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Material Thickness | .84mm, .033in |
Barrel Inside Diameter | .089in, 2.26mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Outside Diameter | 4.06mm, .16in |
Government Qualified | No |
Wire Insulation Support | Without |
Line | Budget |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Insulated | No |
Sealable | No |
Operating Temperature Range | 170°C |
Splice Butt Strap 16-14 Rohs Compliant: Yes |Amp Te Connectivity 32464 | Newark Electronics |
Splice Terminal 14-16AWG 15.01mm 4.06mm Tin Loose Piece | Avnet America |
Splice Butt Strap 16-14 | TE Connectivity 32464 | RS Americas |
Where can I find additional details, specifications and documents for a 32464?
Additional datasheets, footprints and schematics for 32464 are listed on our Part Details page. You can also find images and similar parts to 32464 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32464 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32464 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32464 fall under?
The 32464 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 32464 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32464 you can contact the distributor directly for product support, shipping queries etc.
Is the 32464 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32464 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 32464.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32464 often in real-time on the comparison pages.
What if I can't find stock of 32464?
You can fill out our help required form which you can use to request a quote for 32464 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.