Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0323173-0,
CH2328-000 |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.21
|
163
in stock
|
Buy Now | |
Heilind Electronics
from US$2.72
|
2,778
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.72
|
833
in stock
|
Buy Now | |
Rapid Electronics
from US$2.72
|
312
in stock
|
Buy Now | |
Distrelec
from US$3.14
|
312
in stock
|
Buy Now | |
Electro Enterprises
from US$3.79
|
112
in stock
|
Buy Now | |
Chip One Stop
from US$4.21
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
-
|
Buy Now | |
Future Electronics
from US$2.28
|
-
|
Buy Now | |
Avnet America
from US$2.26
|
-
|
Buy Now | |
RS Americas
from US$2.69
|
-
|
Buy Now | |
element14
from US$2.88
|
-
|
Buy Now | |
Farnell
from US$2.69
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Nickel, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 8.56g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 1.1988in, 30.45mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 16.8 – 26.7mm², 4AWG, 33100 – 52600CMA |
Stud Diameter | .265in, 6.73mm |
Barrel Inside Diameter | 7.112mm, .28in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Shape Description | RING-084 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | M6 |
Operating Temperature Range | 343°C, 649°F |
STRATO-THERM, HR 4 1/4 NIPL | Heilind Electronics |
Terminals N/I-RING 04AWG #1/4 M6+ | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 26.7mm2 | Distrelec |
Ring terminal,STRATO-THERM,343°C,M6,4AW | RS |
SOLISTRAND Terminals Splices, STRATO-THERM, HR 4 1/4 NIPL | Future Electronics |
Ring Tongue Terminal 4AWG 30.45mm 12.7mm Nickel Loose Piece | Avnet America |
Strato-Therm, Hr 4 1/4 Nipl | TE Connectivity 323173 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Cable Coax Rg-6 3 Ft Long/Gc Electronics |Gc Electronics 32-3173 | Newark Electronics |
Patch Cord, Coaxial | Carlton-Bates |
Where can I find additional details, specifications and documents for a 323173?
Additional datasheets, footprints and schematics for 323173 are listed on our Part Details page. You can also find images and similar parts to 323173 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 323173 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 323173 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 323173 fall under?
The 323173 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 323173 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 323173 you can contact the distributor directly for product support, shipping queries etc.
Is the 323173 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 323173 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Distrelec and RS have stock available or on a lead time for 323173.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 323173 often in real-time on the comparison pages.
What if I can't find stock of 323173?
You can fill out our help required form which you can use to request a quote for 323173 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.