Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
19,500
in stock
|
Buy Now | |
TE Store
from US$1.82
|
82,690
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
48,000
in stock
|
Buy Now | |
element14
from US$0.71
|
19,844
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
19,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.89
|
3,328
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.89
|
998
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
Boersig
from US$0.82
|
-
|
Buy Now | |
TTI Europe
from US$0.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Standard |
---|---|
Weight per Piece | .384g |
Splice Material | Nickel |
Color | Orange |
Plating Material | Unplated |
Contact Plating Material | Nickel |
Contact Plating Thickness | 300µin |
Terminal & Splice Type | Splice |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Material Thickness | .0299in, .76mm |
Outside Diameter | 4.19mm, .165in |
Overall Length | 7.35mm, .301in |
Barrel Inside Diameter | 2.16mm, .085in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Style Code | B |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Accessory Type | Splice |
Serrated | Yes |
Operating Temperature Range | 170°C, 338°F |
High Temperature Rating | 1200°F, 649°C |
SPLICE,SOLIS PARA HT 16-14 Splice Type: Parallel Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Parallel Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 322347 | Internal Number: 322347 | TE Connectivity | TE Store |
TERMINAL, PARALLEL SPLICE, CRIMP | element14 |
Terminal, Parallel Splice, Crimp | Newark Electronics |
SPLICE,SOLIS PARA HT 16-14 | Heilind Electronics |
Solistrand 16-14 AWG Non-Insulated Parallel Closed Barrel Splice Terminal | Future Electronics |
Splice Terminal 14-16AWG 7.65mm 4.19mm Loose Piece | Avnet America |
Splice Solistrand Uninsulated Parallel Orange, Solistrand Strato-Therm Series | TE Connectivity 322347 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND STRATO-THERM Series |
RoHS: | Unknown |
Product Range | SOLISTRAND STRATO-THERM Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Terminal Material | Nickel |
Insulation | Non Insulated |
Contact Material | Nickel |
Where can I find additional details, specifications and documents for a 322347?
Additional datasheets, footprints and schematics for 322347 are listed on our Part Details page. You can also find images and similar parts to 322347 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322347 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322347 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322347 fall under?
The 322347 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 322347 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322347 you can contact the distributor directly for product support, shipping queries etc.
Is the 322347 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322347 have stock available?
Authorised distributors including TE Store, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for 322347.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322347 often in real-time on the comparison pages.
What if I can't find stock of 322347?
You can fill out our help required form which you can use to request a quote for 322347 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.