Options for Price Comparison
Distributor Statistics for 46447
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 46447
Details for 46447 by TE Connectivity
Application Tooling > Portable Crimp Tools
46447
Buy Directly from TE Store (7 in stock) $554.0000
DAHT SOLIS STRATO 22-10
46447 image

46447 by TE Connectivity

DAHT SOLIS STRATO 22-10
Part Information
46447 image
Not applicable for solder process capability
Status: Active
Aliases: AMPS-0-0046447-0, A22148-000
Product Code: 0800
Global Product Line: 048
GPL Description: Application Tooling
Specifications
Die Sets Type:
Fixed In Tool
Specification Type:
TE Product Specification (108-)
Ratchet Configuration:
Not Releasable, Not Adjustable
Power Type:
Manual, Battery
Tool Grade:
Premium Crimp Tooling
Tool Type:
Double Action Hand Tool
Crimp Form-Wire Barrel Type:
Closed Barrel - W Crimp
Certification:
Yes – Certificate Included
Alternate Descriptions
DAHT SOLIS STRATO 22-10 Onlinecomponents.com
Crimp tool, SOLISTRAND, STRATOTHERM RS Components
CRIMP TOOL, STRATOTHERM; Crimp Tool Type:Ratchet; For Use With:STRATO-THERM Series 22-10AWG Terminals & Splices; Product Range:CERTI-CRIMP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA Newark Electronics
General Hand Tool Used In The Aircraft And Military Industries Avnet America
Hand Crimp Tool, 22-10 AWG, SOLISTRAND 1.5mm Terminal, Certi-Crimp Series Allied Electronics & Automation
DAHT SOLIS STRATO 22-10 Power and Signal Group
General Hand Tool Used In The Aircraft And Military Industries Avnet Europe
DAHT SOLIS STRATO 22-10 Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (108-) Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool TE Product Specification (108-) | Portable Crimp Tool | Part Number: 46447 | Internal Number: 46447 | Alias Number: A22148-000 | TE Connectivity TE Store
Hand Crimping Tool Application Future Electronics