Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.61
|
102
in stock
|
Buy Now | |
TE Store
from US$11.95
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$10.94
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$10.88
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$13.00
|
8
in stock
|
Buy Now | |
Avnet America
from US$5.55
|
-
|
Buy Now | |
Boersig
from US$6.43
|
-
|
Buy Now | |
Carlton-Bates
from US$5.02
|
-
|
Buy Now | |
Distrelec
from US$6.34
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 48.826g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Copper |
Wire Size | 00AWG, 119500 – 150500CMA, 67 – 70mm² |
Barrel Inside Diameter | 12.802mm, .504in |
Stud Diameter | 19.05mm, .75in |
Overall Length | 2.708in, 68.78mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Stud Size | 3/4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Insulated | No |
Shape Description | RING-049 |
Operating Temperature Range | 338°F, 170°C |
Ring Terminal, 2-0AWG, Solistrand, 3/4 | RS |
TERMINAL,SOLIS R 2/0 3/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2/0 AWG Wire Size: 67 – 70 mm² Wire Size: 119500 – 150500 CMA Stud Size: 3/4 Closed Ring Tongue Terminal 2/0 AWG 67 – 70 mm² 119500 – 150500 CMA | Ring Terminal | Part Number: 322225 | Internal Number: 322225 | TE Connectivity | TE Store |
Terminals Ring 2/0Awg #3/4 |Amp Te Connectivity 322225 | Newark Electronics |
Terminals RING 2/0AWG #3/4 | Rapid Electronics |
Ring Tongue Terminal (2/0)AWG 67.84mm 32.26mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
TE Connectivity - AMP Ring Terminal 70mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 322225?
Additional datasheets, footprints and schematics for 322225 are listed on our Part Details page. You can also find images and similar parts to 322225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322225 fall under?
The 322225 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322225 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322225 you can contact the distributor directly for product support, shipping queries etc.
Is the 322225 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322225 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 322225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322225 often in real-time on the comparison pages.
What if I can't find stock of 322225?
You can fill out our help required form which you can use to request a quote for 322225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.