Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0419
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.06
|
11,065
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0419
|
1,746
in stock
|
Buy Now | |
RS Americas
from US$2.15
|
791
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0419
|
582
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$5.52
|
-
|
Buy Now | |
Avnet America
from US$3.51
|
-
|
Buy Now | |
Carlton-Bates
from US$0.07
|
-
|
Buy Now | |
Sager
from US$2.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST-NO, SPST-NC |
Contact Voltage DC Nom | 28V |
Contact Current Max | 150mA |
Switch Terminals | Through Hole |
RoHS Compliant | Yes |
32 Series Stackable SPST Butt Contact Solder Lug Pushbutton Switch | Future Electronics |
Switch Push Button N.O./N.C. SPST Round Plunger 0.15A 28VDC Momentary Contact PC Pins Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Current |
---|---|
Meter Range | 0A to 3A |
Panel Cutout Height | 13.49mm |
Panel Cutout Width | 42.06mm |
Accuracy | 5% |
Current Meter Range | 0-3 DCA |
Display Accuracy ± | 5% |
External Depth | 1.75" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 3.56mm |
---|---|
External Diameter | 9.53mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Thread Size - Metric | M3 |
Hole Diameter | 0.14" |
Inner Diameter | 0.14" |
Material | Nylon 6.6 |
Thickness | 0.062" |
RoHS Compliant | Yes |
Nylon Washer | Newark Electronics |
FLAT WASHER NYLON .062 | Rutronik |
Washer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 32-02?
Additional datasheets, footprints and schematics for 32-02 are listed on our Part Details page. You can also find images and similar parts to 32-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32-02 fall under?
The 32-02 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 32-02 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 32-02 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 32-02 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, RS Americas, Heilind Electronics Asia and Rutronik have stock available or on a lead time for 32-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32-02 often in real-time on the comparison pages.
What if I can't find stock of 32-02?
You can fill out our help required form which you can use to request a quote for 32-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.