Plastic Washers
Parts from Plastic Washers Category
INSULATING SHOULDER WASHER, PPS, 3.56MM; Internal Diameter:3.56mm; External Diameter:7.62mm; Fastener Material:PPS (Polyphenylene Sulphide); Thread Size - Metric:-; Product Range:- RoHS Compliant: Yes
WASHER, NYLON, 21.1MM, GREY; Internal Diameter:-; External Diameter:21.1mm; Fastener Material:Nylon (Polyamide); Thread Size - Metric:-; Product Range:- RoHS Compliant: Yes
FASTENERS, SPACERS/STANDOFFS; INTERNAL DIAMETER:2.92MM; EXTERNAL DIAMETER:5.97MM; FASTENER MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); THREAD SIZE - METRIC:M3; PRODUCT RANGE:-; INNER DIAMETER:2.92MM; MATERIAL:NYLON 6.6; OUTER DIAMETER:5.97MMROHS COMPLIANT: YES
FASTENERS, SPACERS/STANDOFFS; INTERNAL DIAMETER:2.92MM; EXTERNAL DIAMETER:5.97MM; FASTENER MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); THREAD SIZE - METRIC:M3; PRODUCT RANGE:-; INNER DIAMETER:2.92MM; MATERIAL:NYLON 6.6; OUTER DIAMETER:5.97MMROHS COMPLIANT: YES
WASHER, NYLON, 21.1MM, WHITE; Internal Diameter:-; External Diameter:21.1mm; Fastener Material:Nylon (Polyamide); Thread Size - Metric:-; Product Range:- RoHS Compliant: Yes
WASHER, NYLON 6.6, 2.5MM, PK100; Internal Diameter:2.5mm; External Diameter:4.9mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Product Range:- RoHS Compliant: Yes
WASHER, NYLON 6.6, 2.7MM, PK100; Internal Diameter:2.7mm; External Diameter:6.5mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Product Range:- RoHS Compliant: Yes
WASHER, NYLON 6.6, 3.2MM, PK100; Internal Diameter:3.2mm; External Diameter:7mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Product Range:- RoHS Compliant: Yes
WASHER, NYLON 6.6, 4.3MM, PK100; Internal Diameter:4.3mm; External Diameter:9mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Product Range:- RoHS Compliant: Yes
WASHER, NYLON 6.6, 5.3MM, PK100; Internal Diameter:5.3mm; External Diameter:10mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Product Range:- RoHS Compliant: Yes
WASHER, NYLON 6.6, 6.4MM, PK100; Internal Diameter:6.4mm; External Diameter:12mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Product Range:- RoHS Compliant: Yes
WASHER, NYLON, 12MM, GREY; Internal Diameter:-; External Diameter:12mm; Fastener Material:Nylon (Polyamide); Thread Size - Metric:-; Product Range:- RoHS Compliant: Yes