Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Number of Rows | 1 |
---|---|
Number of Power Positions | 2 |
Keying | C |
Number of Positions | 2 |
Contact Layout | Inline |
Contact Retention | Without |
Panel Thickness | 1 – 2mm, .039 – .079in |
Height | 14.95mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 6mm, .236in |
Cable Exit Angle | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT GF |
Housing Color | Blue |
Circuit Identification Feature | With |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power |
For Use With | Plug Housing, CPA, TPA, Tab Contact |
Packaging Method | Carton |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Housing Type | Cap |
Contact Type | Tab |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PTL 1X2 CAP PANEL MT STD TEMP KEY C BLU Rectangular Power Connector Type: Housing Connector & Housing Type: Cap Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 6 mm Housing Cap Wire-to-Wire 2 | Standard Temperature Cap | Power Triple Lock | Part Number: 3-1971772-2 | Internal Number: 3-1971772-2 | 6 mm | TE Connectivity | TE Store |
PTL 1X2 CAP PANEL MT STD KEY C BLU | Heilind Electronics |
Ptl 1X2 Cap Panel Mt Std Temp Key C Blu |Te Connectivity 3-1971772-2 | Newark Electronics |
2 Position 6.00 mm Wire to Panel CAP Housing Receptacle | Future Electronics |
1X2 CAP HOUSING PANEL MOUNT KEY C BLU | Avnet America |
Where can I find additional details, specifications and documents for a 3-1971772-2?
Additional datasheets, footprints and schematics for 3-1971772-2 are listed on our Part Details page. You can also find images and similar parts to 3-1971772-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1971772-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1971772-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1971772-2 fall under?
The 3-1971772-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1971772-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1971772-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1971772-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1971772-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 3-1971772-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1971772-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1971772-2?
You can fill out our help required form which you can use to request a quote for 3-1971772-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.