Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Material | Brass |
---|---|
Plating Material | Tin |
Contact Type | Tab |
Contact Termination Area Plating Material | Pre-Tin |
Contact Termination Area Plating Thickness | .8µm, 31.5µin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Classification | Signal |
Accepts Wire Insulation Diameter Range | .93 – 1.5mm, .037 – .059in |
Wire Size | .12 – .35mm², 26 – 22AWG |
Overall Length | .535in |
Operating Voltage | 50VAC, 50VDC |
Agency/Standard | CSA, UL, VDE |
UL Rating | Recognized |
UL File Number | E28476 |
CSA Certified | Yes |
CSA File Number | LR 7189 |
VDE Tested | Yes |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Contact Retention | With |
Contact Retention Type | Double Lock Plate |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | Cap: 316086 or 316097 |
For Multiple Crimp | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire, Stranded |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Board |
Termination End Plating Material | Pre-Tin |
Termination Method to Wire & Cable | Crimp |
Termination End Plating Thickness | 31.5µin |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Rectangular MIL Spec Conn 2.5 SIGNAL D/L TAB | Rapid Electronics |
OTHER CONNECTOR ACCESSORIES | Farnell |
2.5 Signal D/L Tab Cont. M L/P |Te Connectivity 316399-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 316399-1?
Additional datasheets, footprints and schematics for 316399-1 are listed on our Part Details page. You can also find images and similar parts to 316399-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316399-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316399-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316399-1 fall under?
The 316399-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 316399-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316399-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 316399-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316399-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 316399-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316399-1 often in real-time on the comparison pages.
What if I can't find stock of 316399-1?
You can fill out our help required form which you can use to request a quote for 316399-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.