Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$79.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$113.55
|
No stock
|
Buy Now | |
Boersig
from US$86.31
|
14
in stock
|
Buy Now | |
TE Store
from US$129.00
|
9
in stock
|
Buy Now | |
element14
from US$117.34
|
6
in stock
|
Buy Now | |
TTI Europe
from US$79.48
|
6
in stock
|
Buy Now | |
Farnell
from US$104.97
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$109.30
|
4
in stock
|
Buy Now | |
Avnet America
from US$113.17
|
-
|
Buy Now | |
RS Americas
from US$146.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insertion & Extraction Tool Application | Contact-to-Wire |
---|---|
Insertion & Extraction Tool Type | Contact Extraction |
EXTRACTION TOOL Insertion & Extraction Tool Type: Contact Extraction Insertion & Extraction Tool Application: Contact-to-Wire Contact Extraction Contact-to-Wire | Insertion And Extraction Tool | Part Number: 3-1579007-7 | Internal Number: 3-1579007-7 | TE Connectivity | TE Store |
EXTRACTION TOOL, CONTACT | element14 |
Extraction Tool, Contact | Newark Electronics |
Extraction tool,1.5mm | RS |
Extraction Tool Insert Discrete Terminals Into Connector Housings | Avnet America |
Extraction Tool Plug, Socket Contact, Contact size 1.5mm | TE Connectivity 3-1579007-7 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1579007-7?
Additional datasheets, footprints and schematics for 3-1579007-7 are listed on our Part Details page. You can also find images and similar parts to 3-1579007-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1579007-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1579007-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1579007-7 fall under?
The 3-1579007-7 is listed under Application Tooling > Insertion & Extraction Tools.
Can I view similar or alternative parts?
You can view similar parts to 3-1579007-7 when available in the Insertion & Extraction Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1579007-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1579007-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1579007-7 have stock available?
Authorised distributors including Boersig, TE Store, element14, TTI Europe and Farnell have stock available or on a lead time for 3-1579007-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1579007-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1579007-7?
You can fill out our help required form which you can use to request a quote for 3-1579007-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.