Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1393239-0 |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.05
|
2,744
in stock
|
Buy Now | |
Rapid Electronics
from US$1.78
|
6,295
in stock
|
Buy Now | |
TTI Europe
from US$1.52
|
3,580
in stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
2,744
in stock
|
Buy Now | |
Schukat Electronic
from US$1.22
|
1,160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.71
|
972
in stock
|
Buy Now | |
Distrelec
from US$3.34
|
17
in stock
|
Buy Now | |
Future Electronics
from US$1.88
|
-
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
Boersig
from US$2.11
|
-
|
Buy Now | |
Sager
from US$2.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 10 – 20A, 16A |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 12A |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Length | 29mm, 1.142in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 250VAC |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Contact Limiting Breaking Current | 12A |
Contact Limiting Continuous Current | 12A |
Coil Resistance | 1440Ω |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Making Current | 25A |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Carton, Tube |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
General Purpose Relays SPST-NO 3.5mm 24DC | Rapid Electronics |
POWER RELAY 24V 12A 1NO THT | TTI Europe |
General Purpose Relays Spst-No 3.5Mm 24Dc |Amp Te Connectivity 3-1393239-0 | Newark Electronics |
Relay SPST-NO 12A 24V 1440R | Schukat Electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Schrack PCB Power Relay RT1 1NO 12A DC 24V 1.44kOhm | Distrelec |
RT1 Series 12 A SPST 24 VDC Through hole General Purpose Power Relay | Future Electronics |
Electromechanical Relay SPST-NO 12A 24VDC 1.44KOhm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 3-1393239-0?
Additional datasheets, footprints and schematics for 3-1393239-0 are listed on our Part Details page. You can also find images and similar parts to 3-1393239-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1393239-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1393239-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1393239-0 fall under?
The 3-1393239-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1393239-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1393239-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1393239-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1393239-0 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Newark Electronics, Chip One Stop and Schukat Electronic have stock available or on a lead time for 3-1393239-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1393239-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1393239-0?
You can fill out our help required form which you can use to request a quote for 3-1393239-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.