Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3137796007,
4-1192373-6 |
No distributors results available
Shrink Ratio | 2:1 |
---|---|
Fluid Type | Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, De-Icing Fluid, Aviation Fuel, Water |
Material | Crosslinked Fluoropolymer |
Flexibility | Flexible |
Color | Clear |
Recovered Wall Thickness (Nominal) | .48mm, .019in |
Expanded Inside Diameter (Min) | 1in, 25.4mm |
Cut Length | 1.181in, 30mm |
Recovered Wall Thickness (Tolerance) | .006in, .15mm |
Recovered Inside Diameter (Max) | 12.7mm, .5in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | UK, US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | RT-375 |
Wall Type | Single |
Fluid Resistance | Splash Protection |
Resistant To | Mechanical Damage, Abrasion, Strain, Fluids |
Operating Temperature Range | -55 – 150°C |
Flammability | Highly Flame-Resistant |
Shrink Temperature (Min) | 125°C |
Recovery Temperature | 150°C |
Where can I find additional details, specifications and documents for a 3137796007?
Additional datasheets, footprints and schematics for 3137796007 are listed on our Part Details page. You can also find images and similar parts to 3137796007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3137796007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3137796007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3137796007 fall under?
The 3137796007 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3137796007 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3137796007 you can contact the distributor directly for product support, shipping queries etc.
Is the 3137796007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3137796007 have stock available?
There is no stock from authorised distributors for 3137796007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3137796007 often in real-time on the comparison pages.
What if I can't find stock of 3137796007?
You can fill out our help required form which you can use to request a quote for 3137796007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.