Status: | Unknown |
---|---|
Series: | Quick Connect |
RoHS: | Unknown |
Prices starting from US$0.0232
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.99
|
18
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
2,032
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0251
|
355
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0251
|
118
in stock
|
Buy Now | |
Newark Electronics
from US$3.88
|
-
|
Buy Now | |
element14
from US$9.94
|
-
|
Buy Now | |
Carlton-Bates
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.0232
|
-
|
Buy Now | |
Farnell
from US$4.52
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Current Rating | 16A |
---|---|
Voltage Rating VAC | 110V |
Connector Mounting | Cable Mount |
Electrical Connector Gender | Socket |
Pin Configuration | 2P+E |
Connector Colour | Yellow |
IP Rating | IP44 |
Product Range | Quick Connect |
Gender | Receptacle |
No. of Outlets | 1 Outlet, 1Outlets |
CONNECTOR AC POWER, RCPT, 16A, 110V | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
No. of Decks | 1 |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 4.34mm |
---|---|
External Diameter | 9.53mm |
Fastener Material | Fibre |
Thread Size - Metric | M4 |
Inner Diameter | 4.34mm |
Material | Fibre |
Outer Diameter | 9.5mm |
Thread Size - Imperial | 8 |
RoHS Compliant | Yes |
WASHER | Heilind Electronics |
Washer | Carlton-Bates |
Screws & Fasteners .375 Flat Fibre Wshr .032 Width, #8 | Sager |
Where can I find additional details, specifications and documents for a 3125?
Additional datasheets, footprints and schematics for 3125 are listed on our Part Details page. You can also find images and similar parts to 3125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3125 fall under?
The 3125 is listed under Electrical & Lighting > Mains Plugs & Adaptors > Industrial (Site) Plugs & Sockets BS4343/CEE17.
Can I view similar or alternative parts?
You can view similar parts to 3125 when available in the Industrial (Site) Plugs & Sockets BS4343/CEE17 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3125 you can contact the distributor directly for product support, shipping queries etc.
Is the 3125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3125 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 3125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3125 often in real-time on the comparison pages.
What if I can't find stock of 3125?
You can fill out our help required form which you can use to request a quote for 3125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.