Rotary Switches
Category Selection
View Parts from CategoryParts from Rotary Switches Category
SWITCH, BCD, R/ANGLE; Product Range:PT65 Series; Switch Mounting:Through Hole; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:400mA; Switch Construction:Sealed; Actuator Level:Raised;RoHS Compliant: Yes
SWITCH, ROTARY, OCTAL, 100mA; Product Range:94H Series; Switch Mounting:Through Hole; No. of Switch Positions:8 Position; Switching Voltage:30VDC; Output Code:Octal; Switching Current:30mA; Switch Construction:Sealed RoHS Compliant: Yes
ROTARY CODED SW, BCD, 0.4VA, 20V, THT; Product Range:CRD Series; Switch Mounting:Through Hole; No. of Switch Positions:10 Position; Switching Voltage:20V; Output Code:BCD; Switching Current:-; Switch Construction:Sealed RoHS Compliant: Yes
ROTARY DIP SWITCH; Product Range:Flat Series; Switch Mounting:SMD; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:25mA; Switch Construction:Unsealed; Actuator Level:Flushed; Contact RoHS Compliant: Yes
ROTARY CODED SW, SPDT, 4A, 125V, PANEL; Product Range:ROTA-SLIDE F Series; Switch Mounting:Panel Mount; No. of Switch Positions:2 Position; Switching Voltage:125VAC; Output Code:-; Switching Current:4A; Switch Construction:Unsealed RoHS Compliant: Yes
ROTARY CODED SW, BCD, 0.1A, 30VDC, PCB; Product Range:RTE Series; Switch Mounting:Surface Mount; No. of Switch Positions:10 Position; Switching Voltage:30V; Output Code:BCD; Switching Current:100mA; Switch Construction:Unsealed RoHS Compliant: Yes
ROTARY SWITCH, DIP, 16POS, 20V, SMD; Product Range:CRD Series; Switch Mounting:Surface Mount; No. of Switch Positions:16 Position; Switching Voltage:20V; Output Code:Hexadecimal Complement; Switching Current:-; Actuator Level:FlushedRoHS Compliant: Yes
SWITCH, ROTARY, HEXADECIMAL, 100mA; Product Range:94H Series; Switch Mounting:Through Hole; No. of Switch Positions:16 Position; Switching Voltage:30VDC; Output Code:Hexadecimal; Switching Current:30mA; Switch Construction:Sealed RoHS Compliant: Yes