Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$214.29
|
76
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
1,854
in stock
|
Buy Now | |
Sager
from US$0.07
|
1,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
14
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
4
in stock
|
Buy Now | |
Distrelec
from US$14.41
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$2.76
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
element14
from US$81.77
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now |
3108 |C&k Components 3108 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 4-Digit 7-Segment Display FeatherWing Red | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Voltage |
---|---|
Meter Range | 0V to 15V |
Panel Cutout Height | 13.49mm |
Panel Cutout Width | 42.06mm |
Accuracy | 5% |
Display Accuracy ± | 5% |
External Depth | 1.75" |
Meter Movement | Moving Magnet |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 5.1mm |
---|---|
External Diameter | 10.1mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M5 |
External Depth | 6.35mm |
Hole Diameter | 0.2" |
Inner Diameter | 0.26" |
RoHS Compliant | Yes |
Screws & Fasteners SHOULDER WASHER | Sager |
Washer | Carlton-Bates |
Where can I find additional details, specifications and documents for a 3108?
Additional datasheets, footprints and schematics for 3108 are listed on our Part Details page. You can also find images and similar parts to 3108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3108 fall under?
The 3108 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 3108 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3108 you can contact the distributor directly for product support, shipping queries etc.
Is the 3108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3108 have stock available?
Authorised distributors including RS Americas, Sager, RS, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 3108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3108 often in real-time on the comparison pages.
What if I can't find stock of 3108?
You can fill out our help required form which you can use to request a quote for 3108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.