Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$21.76
|
3
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
1,981
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
300
in stock
|
Buy Now | |
Welectron
from US$20.58
|
5
in stock
|
Buy Now | |
Distrelec
from US$13.65
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 4-Digit 7-Segment Display FeatherWing Green | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Voltage |
---|---|
Meter Range | 0V to 10V |
Panel Cutout Height | 13.49mm |
Panel Cutout Width | 42.06mm |
Accuracy | 5% |
Current Meter Range | 0-10 DCV |
Display Accuracy ± | 5% |
External Depth | 1.75" |
RoHS Compliant | NA |
Voltage Meter | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 5.1mm |
---|---|
External Diameter | 11.1mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Material | Nylon 6.6 |
Thread Size - Imperial | #10 |
RoHS Compliant | Yes |
Washer, Shoulder, .200 ID, .437 OD, .062 Thick, Nylon 6/6 | Keystone Electronics 3107 | RS Americas |
Nylon .187 inch Long # 4 Screw Shoulder Washer Bushing | Future Electronics |
Washer | Carlton-Bates |
Screws & Fasteners SHLDR WASHER #10 | Sager |
Where can I find additional details, specifications and documents for a 3107?
Additional datasheets, footprints and schematics for 3107 are listed on our Part Details page. You can also find images and similar parts to 3107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3107 fall under?
The 3107 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 3107 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3107 you can contact the distributor directly for product support, shipping queries etc.
Is the 3107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3107 have stock available?
Authorised distributors including RS Americas, Future Electronics, Welectron, Newark Electronics and Distrelec have stock available or on a lead time for 3107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3107 often in real-time on the comparison pages.
What if I can't find stock of 3107?
You can fill out our help required form which you can use to request a quote for 3107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.