Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1625813-5 |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 10.5 x 9.5mm |
Current Rating (Max) | 150mA |
Self Resonant Frequency | .9MHz |
Inductance | 3300µH |
DC Resistance | 8Ω |
Tolerance | 15% |
Mount Style | Surface Mount |
Quality Factor | 95 |
Packaging Method | Taped & Reeled |
Shielded | Yes |
Element Type | Wirewound |
Operating Temperature Range | -25 – 105°C |
3632B 3300Uh 15% |Amp Te Connectivity 3-1625813-5 | Newark Electronics |
Power Inductor (SMD), 3.3 mH, ± 15%, 150 mA, Shielded, 150 mA, 9.5mm x 10.5mm x 7.5mm | Avnet America |
Where can I find additional details, specifications and documents for a 3-1625813-5?
Additional datasheets, footprints and schematics for 3-1625813-5 are listed on our Part Details page. You can also find images and similar parts to 3-1625813-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1625813-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1625813-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1625813-5 fall under?
The 3-1625813-5 is listed under Passive Components > Inductors > Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 3-1625813-5 when available in the Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1625813-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1625813-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1625813-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-1625813-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1625813-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1625813-5?
You can fill out our help required form which you can use to request a quote for 3-1625813-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.