Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3632B102LLJIT,
1625813-1 |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 10.5 x 9.5mm |
Self Resonant Frequency | 1.8MHz |
Inductance | 1000µH |
Tolerance | 15% |
Current Rating (Max) | 300mA |
DC Resistance | 2.5Ω |
Mount Style | Surface Mount |
Quality Factor | 85 |
Packaging Method | Taped & Reeled |
Element Type | Wirewound |
Shielded | Yes |
Operating Temperature Range | -25 – 105°C |
3632 1000Uh 15% Fio |Amp Te Connectivity 1625813-1 | Newark Electronics |
Power Inductor (SMD), 1 mH, ± 15%, 300 mA, Shielded, 300 mA, 9.5mm x 10.5mm x 7.5mm | Avnet America |
Where can I find additional details, specifications and documents for a 1625813-1?
Additional datasheets, footprints and schematics for 1625813-1 are listed on our Part Details page. You can also find images and similar parts to 1625813-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1625813-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1625813-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1625813-1 fall under?
The 1625813-1 is listed under Passive Components > Inductors > Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1625813-1 when available in the Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1625813-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1625813-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1625813-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1625813-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1625813-1 often in real-time on the comparison pages.
What if I can't find stock of 1625813-1?
You can fill out our help required form which you can use to request a quote for 1625813-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.