Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3632B222LLJIT,
1625813-4 |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 10.5 x 9.5mm |
Current Rating (Max) | 200mA |
Self Resonant Frequency | 1MHz |
Inductance | 2200µH |
Tolerance | 15% |
DC Resistance | 5Ω |
Mount Style | Surface Mount |
Quality Factor | 95 |
Packaging Method | Taped & Reeled |
Element Type | Wirewound |
Shielded | Yes |
Operating Temperature Range | -25 – 105°C |
3632 2200Uh 15% Fio |Amp Te Connectivity 1625813-4 | Newark Electronics |
Power Inductors-SMD 3632 2200UH 15% FIO | Rapid Electronics |
TE Connectivity 3632 2200UH 15% FIO Fixed Inductors 3632 | Distrelec |
Ind Power Shielded Wirewound 2.2mH 15% 1KHz 95Q-Factor Ferrite 200mA T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1625813-4?
Additional datasheets, footprints and schematics for 1625813-4 are listed on our Part Details page. You can also find images and similar parts to 1625813-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1625813-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1625813-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1625813-4 fall under?
The 1625813-4 is listed under Passive Components > Inductors > Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1625813-4 when available in the Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1625813-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1625813-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1625813-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1625813-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1625813-4 often in real-time on the comparison pages.
What if I can't find stock of 1625813-4?
You can fill out our help required form which you can use to request a quote for 1625813-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.