Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1624246-8,
RSS3560RJTB |
Prices starting from US$0.0350
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
25,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0474
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
25,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0350
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0471
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 15 x 5mm |
Tolerance | 5% |
Voltage Rating | 350V |
Resistance Class | Up to 1kΩ |
Resistance | 560Ω |
Power Rating | 3W |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Product Type | Fixed Resistor |
Resistor Type | Power Resistor |
Element Material | Oxide Film |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Operating Temperature Range | -55 – 155°C |
Temperature Coefficient | ±300ppm/°C |
Metal Oxide Resistors RSS3 560R 5% AMMO PK | Rapid Electronics |
TE Connectivity RSS3 560R 5% AMMO PK Metal Film Resistor | Distrelec |
THROUGH HOLE RESISTORS | Farnell |
TE Connectivity RSS3 560R 5% AMMO PK Power Resistors for PCB | Future Electronics |
Resistor High Voltage Metal Oxide 560 Ohm 5% 3W ±300ppm/°C Conformal Axial Leaded Ammo Pack | Avnet America |
Resistor High Voltage Metal Oxide 560 Ohm 5% 3W �300ppm/�C Conformal Axial Leaded Ammo Pack | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1624246-8?
Additional datasheets, footprints and schematics for 3-1624246-8 are listed on our Part Details page. You can also find images and similar parts to 3-1624246-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1624246-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1624246-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1624246-8 fall under?
The 3-1624246-8 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 3-1624246-8 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1624246-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1624246-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1624246-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Future Electronics have stock available or on a lead time for 3-1624246-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1624246-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1624246-8?
You can fill out our help required form which you can use to request a quote for 3-1624246-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.