1624247-8 Resistors by TE Connectivity

RSS5 100K 5% REELED

Status: Active
Series: -
RoHS: Unknown
Aliases: 1624247-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 24 x 8.5mm
Power Rating 5W
Tolerance 5%
Resistance 100KΩ
Resistance Class 1kΩ – 1MΩ
Mount Style Axial Leaded
Packaging Method Taped & Reeled
Resistor Type Power Resistor
Element Material Oxide Film
Product Type Fixed Resistor
Termination Type Tinned Copper Leads
Number of Terminations 2
Temperature Coefficient ±300ppm/°C
Operating Temperature Range -55 – 155°C


Alternative Descriptions

Res Metal Oxide 100K Ohm 5% 5W ±300ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America
Res Metal Oxide 100K Ohm 5% 5W �300ppm/�C Conformal AXL Thru-Hole Ammo Pack | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1624247-8?

Additional datasheets, footprints and schematics for 1624247-8 are listed on our Part Details page. You can also find images and similar parts to 1624247-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1624247-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624247-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1624247-8 fall under?

The 1624247-8 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1624247-8 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1624247-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1624247-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1624247-8 have stock available?

Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1624247-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1624247-8 often in real-time on the comparison pages.

What if I can't find stock of 1624247-8?

You can fill out our help required form which you can use to request a quote for 1624247-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay