Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1624246-8,
RSS315KJTB |
Prices starting from US$0.0340
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0340
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
800
in stock
|
Buy Now | |
Avnet America
from US$0.0473
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 15 x 5mm |
Tolerance | 5% |
Voltage Rating | 350V |
Resistance Class | 1kΩ – 1MΩ |
Resistance | 15KΩ |
Power Rating | 3W |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Product Type | Fixed Resistor |
Element Material | Oxide Film |
Resistor Type | Power Resistor |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Operating Temperature Range | -55 – 155°C |
Temperature Coefficient | ±300ppm/°C |
RSS Series 15 KOhm 3 W â–’5% â–’300 ppm/â–‘C Axial Lead Power Resistor | Future Electronics |
Metal Oxide Resistors Rss3 15K 5% Ammo Pk |Amp Te Connectivity 1624246-8 | Newark Electronics |
Metal Oxide Resistors RSS3 15K 5% AMMO PK | Rapid Electronics |
Res Metal Oxide 15K Ohm 5% 3W ±300ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
TE Connectivity RSS3 15K 5% AMMO PK Metal Film Resistors | Distrelec |
Resistor, 15 kOhm, � 5%, 3 W, Axial Leaded, Metal Oxide, High Voltage | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | RSS Series |
RoHS: | Unknown |
Resistance | 15kohm |
---|---|
Product Range | RSS Series |
Power Rating | 3W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 350V |
Resistor Element Material | Metal Oxide |
Temperature Coefficient | ± 300ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1624246-8?
Additional datasheets, footprints and schematics for 1624246-8 are listed on our Part Details page. You can also find images and similar parts to 1624246-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624246-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624246-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624246-8 fall under?
The 1624246-8 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1624246-8 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624246-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624246-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624246-8 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1624246-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624246-8 often in real-time on the comparison pages.
What if I can't find stock of 1624246-8?
You can fill out our help required form which you can use to request a quote for 1624246-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.