Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rated Voltage (DC) (V) | 2.5 |
---|---|
Body Type | Radial lead type |
Capacitance (µF) | 820 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 7 |
Rated Ripple Current (Rms) (mA) | 5600 |
Rated Voltage (V) | 2.5 |
Leakage Current (Max.) (ÎĽA) | 500 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 9 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | C9 |
Rated Ripple Current-1 (mArms) | 5600 |
Weight (Typ.) (g) | 0.47 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | No lead terminal forming (bulk, bag packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 7 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (ÎĽA) | 500 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 9 |
Number of Terminals | 2 |
Lead (Terminal) Pitch (mm) | 2.5 |
Minimum packaging quantity (piece) | 500 |
Weight [Typ.] (g) | 0.47 |
Cap, 820Îśf, 2.5V, 20% Rohs Compliant: Yes |Panasonic 2SEPC820MW | Newark Electronics |
CAP, 820µF, 2.5V, 20% | element14 |
Aluminum Polymer Capacitor, 820 uF, 2.5 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Capacitor, Aluminum Organic Polymer, 2.5VDC,820uF,7mohm,6.3x9mm, Bulk | Panasonic Electronic Components 2SEPC820MW | RS Americas |
Aluminum Polymer Capacitor, 820 uF, 2.5 V, ďż˝ 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2SEPC820MW?
Additional datasheets, footprints and schematics for 2SEPC820MW are listed on our Part Details page. You can also find images and similar parts to 2SEPC820MW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SEPC820MW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SEPC820MW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SEPC820MW fall under?
The 2SEPC820MW is listed under Capacitors > Polymer Capacitors > OS-CON™ Aluminum-Polymer > SEPC Series.
Can I view similar or alternative parts?
You can view similar parts to 2SEPC820MW when available in the SEPC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SEPC820MW you can contact the distributor directly for product support, shipping queries etc.
Is the 2SEPC820MW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SEPC820MW have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 2SEPC820MW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SEPC820MW often in real-time on the comparison pages.
What if I can't find stock of 2SEPC820MW?
You can fill out our help required form which you can use to request a quote for 2SEPC820MW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.