Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
699
in stock
|
Buy Now | |
element14
from US$0.56
|
3,126
in stock
|
Buy Now | |
Farnell
from US$0.42
|
3,126
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.73
|
341
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
-
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 2.5 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 330 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 10 |
Rated Ripple Current (Rms) (mA) | 3860 |
Rated Voltage (V) | 2.5 |
Leakage Current (Max.) (μA) | 500 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 2000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 5 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 2000@105°C |
Size Code | B6 |
Rated Ripple Current-1 (mArms) | 3860 |
Weight (Typ.) (g) | 0.18 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 10 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 500 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 5.9 |
Minimum packaging quantity (piece) | 1500 |
Weight [Typ.] (g) | 0.18 |
CAP, 330µF, 2.5V, 20%, RADIAL | element14 |
Capacitor SMD SVPE series 2.5V 330uF | RS |
Capacitor: polymer | Transfer Multisort Elektronik |
Cap, Alu Elec, Polymer, 330Uf, 2.5V, Smd | Newark Electronics |
SVPE Series 2.5 V 330 uF 105â–‘C 2 K Hrs SMT OS-CON Aluminum Polymer Capacitor | Future Electronics |
Capacitor, Aluminum Organic Polymer, 2.5VDC,330uF,10mohm,5x6mm, T&R | Panasonic Electronic Components 2R5SVPE330MY | RS Americas |
330UF 2.5V 5X6 LOW ESR | TTI Europe |
Aluminum Polymer Capacitor, 330 uF, 2.5 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2R5SVPE330MY?
Additional datasheets, footprints and schematics for 2R5SVPE330MY are listed on our Part Details page. You can also find images and similar parts to 2R5SVPE330MY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2R5SVPE330MY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2R5SVPE330MY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2R5SVPE330MY fall under?
The 2R5SVPE330MY is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPE Series.
Can I view similar or alternative parts?
You can view similar parts to 2R5SVPE330MY when available in the SVPE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2R5SVPE330MY you can contact the distributor directly for product support, shipping queries etc.
Is the 2R5SVPE330MY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2R5SVPE330MY have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and Transfer Multisort Elektronik have stock available or on a lead time for 2R5SVPE330MY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2R5SVPE330MY often in real-time on the comparison pages.
What if I can't find stock of 2R5SVPE330MY?
You can fill out our help required form which you can use to request a quote for 2R5SVPE330MY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.