Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.75
|
173
in stock
|
Buy Now | |
element14
from US$3.63
|
825
in stock
|
Buy Now | |
Newark Electronics
from US$3.15
|
652
in stock
|
Buy Now | |
Microchip Technology
from US$11.54
|
559
in stock
|
Buy Now | |
Chip One Stop
from US$12.10
|
500
in stock
|
Buy Now | |
Future Electronics
from US$14.64
|
232
in stock
|
Buy Now | |
Avnet America
from US$15.90
|
-
|
Buy Now | |
RS Americas
from US$24.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Free from secondary breakdown |
Low power drive requirement |
Ease of paralleling |
Low CISS and fast switching speeds |
Excellent thermal stability |
Integral source-drain diode |
High input impedance and high gain |
BVdss min (V) | 60 |
---|---|
Rds (on) max (Ohms) | 3.0 |
CISSmax (pF) | 50 |
Vgs(th) max (V) | 2.0 |
Package | TO-39 |
MOSFET, N-CHANNEL ENHANCEMENT MODE, 60V, 3 Ohm | Microchip Technology |
2N6660 Series 60 V 3 Ohm Through Hole N-Channel HEXFET Mosfet - TO-205AD (TO-39) | Future Electronics |
Trans MOSFET N-CH 60V 0.41A 3-Pin TO-39 | Avnet America |
MOSFET, N-CHANNEL ENHANCEMENT MODE, 60V, 3 Ohm3 TO-39 BAG | Microchip Technology Inc. 2N6660 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.1A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 2.7ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 6.25W |
Transistor Case Style | TO-205AD |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
MOSFET, N CH, 60V, 1.7A, TO-39 | element14 |
Mosfet, N Channel, 60V, 1.1A, To-39 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 60V |
Continuous Drain Current Id | 1.1A |
On Resistance Rds(on) | 3ohm |
Transistor Mounting | Through Hole |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 2N6660?
Additional datasheets, footprints and schematics for 2N6660 are listed on our Part Details page. You can also find images and similar parts to 2N6660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2N6660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2N6660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2N6660 fall under?
The 2N6660 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 2N6660 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2N6660 you can contact the distributor directly for product support, shipping queries etc.
Is the 2N6660 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2N6660 have stock available?
Authorised distributors including element14, Newark Electronics, Microchip Technology, Chip One Stop and Future Electronics have stock available or on a lead time for 2N6660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2N6660 often in real-time on the comparison pages.
What if I can't find stock of 2N6660?
You can fill out our help required form which you can use to request a quote for 2N6660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.