Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.03
|
No stock
|
Buy Now | |
Distrelec
from US$2.05
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
-
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
element14
from US$1.64
|
-
|
Buy Now | |
Boersig
from US$1.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | B |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Color | Natural |
Number of Positions | 9 |
Number of Rows | 3 |
Mating Tab Width | 3mm, .118in |
Height | 18mm, .709in |
Width | .866in, 22mm |
Length | .984in, 25mm |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 1200 |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Row-to-Row Spacing | 6mm, .236in |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
TE Connectivity - AMP Housing JPT GEH KOMPL 9P | Distrelec |
|Amp Te Connectivity 2-968307-2 | Newark Electronics |
Conn Housing RCP 9 POS 5mm Crimp ST Cable Mount | Avnet America |
AUTOMOTIVE HOUSING, RECEPTACLE, 9POS | element14 |
Where can I find additional details, specifications and documents for a 2-968307-2?
Additional datasheets, footprints and schematics for 2-968307-2 are listed on our Part Details page. You can also find images and similar parts to 2-968307-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-968307-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-968307-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-968307-2 fall under?
The 2-968307-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-968307-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-968307-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-968307-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-968307-2 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 2-968307-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-968307-2 often in real-time on the comparison pages.
What if I can't find stock of 2-968307-2?
You can fill out our help required form which you can use to request a quote for 2-968307-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.