Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.95
|
No stock
|
Buy Now | |
Avnet Asia
from US$6.02
|
250
in stock
|
Buy Now | |
TE Store
from US$6.87
|
86
in stock
|
Buy Now | |
Newark Electronics
from US$11.03
|
-
|
Buy Now | |
Future Electronics
from US$9.36
|
-
|
Buy Now | |
Avnet America
from US$15.30
|
-
|
Buy Now | |
element14
from US$10.49
|
-
|
Buy Now | |
Boersig
from US$8.71
|
-
|
Buy Now | |
TTI Europe
from US$8.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Sections | 5 |
Number of Positions | 134 |
Number of Signal Positions | 116 |
Number of Rows | 4, 3 |
Tab Thickness | .8mm, .031in, .025in, .63mm |
Tab Width | 3mm, .025in, .63mm, .118in |
Interface Plating | Tin (Sn) |
Profile Height from PCB | 25.5mm, 1.004in |
Width | 1.362in, 34.6mm |
Length | 141mm, 5.551in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 5mm, .197in, .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
Locking Interface | With |
PCB Mount Retention Type | Boardlock |
Mounting Holes | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
Circuit Application | Power & Signal |
Packaging Quantity | 50 |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Hybrid Header | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 158°F, 70°C, 65°C, 266°F, 130°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Conn Wire to Board HDR 134 POS Solder RA Thru-Hole | Avnet Asia |
134pos hybrid MQS .63 header 90deg PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 134 Number of Rows: 4 PCB Mount Header Horizontal Wire-to-Board 134 | High Pin Count Header | Part Number: 7-967288-1 | Internal Number: 7-967288-1 | TE Connectivity | TE Store |
Automotive Conn, R/A Hdr 134Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 7-967288-1 | Newark Electronics |
134 Positions Header | Future Electronics |
AUTOMOTIVE CONN, R/A HDR 134POS, SOLDER | element14 |
MQS/JPT ST-WANN134P | Boersig |
134POS HYBRID MQS .63 HEADER 9 | TTI Europe |
Status: | Unknown |
---|---|
Series: | Micro Quadlok Series |
RoHS: | Unknown |
Product Range | Micro Quadlok Series |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 134Contacts |
Automotive Contact Type | PCB Pin |
Contact Material | Copper Alloy |
IP Rating | - |
Where can I find additional details, specifications and documents for a 7-967288-1?
Additional datasheets, footprints and schematics for 7-967288-1 are listed on our Part Details page. You can also find images and similar parts to 7-967288-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-967288-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-967288-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-967288-1 fall under?
The 7-967288-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 7-967288-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-967288-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-967288-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-967288-1 have stock available?
Authorised distributors including Avnet Asia, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 7-967288-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-967288-1 often in real-time on the comparison pages.
What if I can't find stock of 7-967288-1?
You can fill out our help required form which you can use to request a quote for 7-967288-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.