Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
Mating Post Length | 2.4mm, .095in |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
Contact Design | Square |
Contact Current Rating (Max) | 2A |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Type | Pin |
Wire Size | 28 – 24AWG |
Connector Width | 4.9mm, .192in |
コネクタの高さ | 7.7mm |
PCB Thickness (Recommended) | .8mm, .031in |
Connector Length | .413in, 10.5mm |
Connector Height | 7.7mm, .303in |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Color | Natural |
Housing Material | Nylon 6T |
Agency/Standard Number | UL, CSA |
CSA File Number | LR 7189-133 |
Agency/Standard | CSA |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention Type | Solder Peg |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Method | Tape, Box |
Packaging Quantity | 700 |
実装方法 | Tape, Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -30 – 105°F, -22 – 221°C |
1.5 MINI CT SGL H SMT W/O BOSS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 292228-4 | Internal Number: 292228-4 | TE Connectivity | TE Store |
Wire-Board Connector Header, 4 Position, 1.5Mm | Newark Electronics |
Conn Shrouded Header HDR 4 POS 1.5mm Solder RA SMD T/R | Avnet America |
1.5 MINI CT SGL H SMT W/O BOSS, PCB Headers and Receptacles | TE Connectivity 292228-4 | RS Americas |
CONN, R/A HEADER, 4POS, 1ROW, 1.5MM | Farnell |
Where can I find additional details, specifications and documents for a 292228-4?
Additional datasheets, footprints and schematics for 292228-4 are listed on our Part Details page. You can also find images and similar parts to 292228-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292228-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292228-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292228-4 fall under?
The 292228-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292228-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292228-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 292228-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292228-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 292228-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292228-4 often in real-time on the comparison pages.
What if I can't find stock of 292228-4?
You can fill out our help required form which you can use to request a quote for 292228-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.