Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
21,577
in stock
|
Buy Now | |
TE Store
from US$0.48
|
8,829
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
8,067
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
8,067
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
8,067
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 7 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Shape & Form | Square |
Contact Design | Square |
Contact Layout | Staggered |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | With |
Mating Post Length | .095in, 2.4mm |
Contact Current Rating (Max) | 2A |
コネクタの高さ | 8.4mm |
Connector Length | 13mm, .511in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | .33in, 8.4mm |
Connector Width | .185in, 4.7mm |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon(G.F) |
Housing Color | Natural |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189-133 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA |
PCB Mount Retention | With |
Mating Retention | With |
Panel Mount Feature | With |
PCB Mount Retention Type | Kinked Legs |
Strain Relief | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Box & Tray |
Packaging Quantity | 1150 |
実装方法 | Box & Tray |
Connector System | Wire-to-Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .118in, 3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
MINI CT SGL DIP V 7P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 7 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 7 | PCB Header & Receptacle | Part Number: 292207-7 | Internal Number: 292207-7 | TE Connectivity | TE Store |
7P Dip Hdr Vt Mini Nat 1.5Mm |Amp Te Connectivity 292207-7 | Newark Electronics |
TE Connectivity - AMP PCB Conn MINI CT SGL DIP V 7P NAT | Distrelec |
AMP MINI-CT Series 7 Position Single Row 1.5 mm Through Hole Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 7 POS 1.5mm Solder ST Thru-Hole Loose Piece | Avnet America |
MINI CT SGL DIP V 7P NAT, PCB Headers and Receptacles | TE Connectivity 292207-7 | RS Americas |
WTB CONN, HEADER, 7POS, 1ROW, 1.5MM | Farnell |
Status: | Unknown |
---|---|
Series: | AMP Mini CT Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Header |
Product Range | AMP Mini CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292207-7?
Additional datasheets, footprints and schematics for 292207-7 are listed on our Part Details page. You can also find images and similar parts to 292207-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292207-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292207-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292207-7 fall under?
The 292207-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292207-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292207-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 292207-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292207-7 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 292207-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292207-7 often in real-time on the comparison pages.
What if I can't find stock of 292207-7?
You can fill out our help required form which you can use to request a quote for 292207-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.