Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
25,488
in stock
|
Buy Now | |
Sager
from US$0.12
|
185,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
47,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
33,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
25,488
in stock
|
Buy Now | |
element14
from US$0.23
|
25,488
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
7,875
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
1,295
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now |
Ferrite Case Style | 1612 [4131 Metric] |
---|---|
Impedance @ 100MHz | 48ohm |
DC Current Rating | 10A |
Product Range | - |
DC Resistance Max | 0.75µohm |
Impedance Tolerance | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ferrite Mounting | SMD |
Ferrite Bead, 1612, 48 Ohm, 10 A, 0.75 Milliohm | Avnet America |
Ferrite, Bead, 2.5X3-4Mm, , 48R | Newark Electronics |
FERRITE, BEAD, 2.5X3-4MM, , 48R | element14 |
48 OHM AT 100MHZ | TTI Europe |
Laird Ferrite Bead 48Ohm @ 100MHz 10A SMT | Distrelec |
EMI Ferrite SMT Bead Assembly, 10A, 48 Ohms @ 100MHz, DCR Max 0.00075Ohm | Laird Performance Materials 28F0121-0SR-10 | RS Americas |
Where can I find additional details, specifications and documents for a 28F0121-0SR-10?
Additional datasheets, footprints and schematics for 28F0121-0SR-10 are listed on our Part Details page. You can also find images and similar parts to 28F0121-0SR-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28F0121-0SR-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28F0121-0SR-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28F0121-0SR-10 fall under?
The 28F0121-0SR-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 28F0121-0SR-10 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28F0121-0SR-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 28F0121-0SR-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28F0121-0SR-10 have stock available?
Authorised distributors including Sager, Avnet America, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 28F0121-0SR-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28F0121-0SR-10 often in real-time on the comparison pages.
What if I can't find stock of 28F0121-0SR-10?
You can fill out our help required form which you can use to request a quote for 28F0121-0SR-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.