Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
2,369
in stock
|
Buy Now | |
Sager
from US$0.18
|
117,145
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
42,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
8,400
in stock
|
Buy Now | |
Avnet Asia
from US$0.26
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
3,257
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
2,369
in stock
|
Buy Now | |
element14
from US$0.29
|
2,369
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
649
in stock
|
Buy Now | |
Avnet Abacus
-
|
120,000
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now |
Ferrite Case Style | Axial Leaded |
---|---|
Impedance @ 100MHz | 998ohm |
DC Current Rating | 5A |
Product Range | - |
DC Resistance Max | 0.01ohm |
Impedance Tolerance | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ferrite Mounting | Through Hole |
Ind Bead 998Ohm 100MHz Ferrite AXL | Avnet Asia |
Filter, 6X10-50Mm, 100Mhz, 998R | Newark Electronics |
FILTER, 6X10-50MM, 100MHZ, 998R | element14 |
EMI Ferrite Multiple Turn Axial Wire Bead, 5A, 998 Ohms @100MHz | Laird Performance Materials 28C0236-0EW-10 | RS Americas |
998 OHM AT 100MHZ | TTI Europe |
Where can I find additional details, specifications and documents for a 28C0236-0EW-10?
Additional datasheets, footprints and schematics for 28C0236-0EW-10 are listed on our Part Details page. You can also find images and similar parts to 28C0236-0EW-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 28C0236-0EW-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 28C0236-0EW-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 28C0236-0EW-10 fall under?
The 28C0236-0EW-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to 28C0236-0EW-10 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 28C0236-0EW-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 28C0236-0EW-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 28C0236-0EW-10 have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, Avnet Asia and Avnet America have stock available or on a lead time for 28C0236-0EW-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 28C0236-0EW-10 often in real-time on the comparison pages.
What if I can't find stock of 28C0236-0EW-10?
You can fill out our help required form which you can use to request a quote for 28C0236-0EW-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.