Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.19
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$14.40
|
78
in stock
|
Buy Now | |
element14
from US$30.87
|
78
in stock
|
Buy Now | |
Conrad
from US$25.56
|
69
in stock
|
Buy Now | |
Rapid Electronics
from US$29.78
|
2
in stock
|
Buy Now | |
Future Electronics
from US$18.36
|
-
|
Buy Now | |
RS Americas
from US$3.74
|
-
|
Buy Now |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | - |
Voltage Rating | - |
Contact Plating | Gold Plated Contacts |
Connector Colour | Red |
Contact Material | Beryllium Copper |
Contact Termination Type | Stud |
Banana Plug, Stud, Red | Newark Electronics |
BANANA PLUG, STUD, RED | element14 |
Banana Plug | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From | Cage Clamp 8 Position Terminal Block |
---|---|
Convert To | Cage Clamp 8 Position Terminal Block |
Rated Current | 3A |
Rated Voltage | 250V |
RoHS Compliant | Yes |
Component with 2 x 8 bores, bore hole diameter 1 mm, pitch 3.83 mm x 16 mm. | Conrad |
WAGO 289-102 Self-Assembly Module, DIN Rail Mount 0.08-2.5mm² 42.5 x 32 x 62.5mm | Rapid Electronics |
MODULE PCB | Future Electronics |
Where can I find additional details, specifications and documents for a 289-102?
Additional datasheets, footprints and schematics for 289-102 are listed on our Part Details page. You can also find images and similar parts to 289-102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 289-102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 289-102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 289-102 fall under?
The 289-102 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 289-102 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 289-102 you can contact the distributor directly for product support, shipping queries etc.
Is the 289-102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 289-102 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Rapid Electronics have stock available or on a lead time for 289-102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 289-102 often in real-time on the comparison pages.
What if I can't find stock of 289-102?
You can fill out our help required form which you can use to request a quote for 289-102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.