Terminal Block Interface Modules
Parts from Terminal Block Interface Modules Category
TB, INTERFACE, D SUB 15P PLUG & RECPT; Convert From:D Sub 15 Position Plug & D Sub 15 Position Receptacle; Convert To:Screw Terminal Block; Rated Current:100mA; Rated Voltage:50V; Product Range:-; SVHC:No SVHC (15-Jan-2019); TerminalRoHS Compliant: Yes
TB, INTERFACE, IDC 20, 24 & 26P PLUG, TB; Convert From:IDC 20, 24 & 26 Position Plug; Convert To:Screw Terminal Block; Rated Current:100mA; Rated Voltage:50V; Product Range:-; SVHC:No SVHC (15-Jan-2019); Terminal Block Interface:IDC;RoHS Compliant: Yes
TB, INTERFACE, D SUB 25P PLUG & RECPT; Convert From:D Sub 25 Position Plug & D Sub 25 Position Receptacle; Convert To:Screw Terminal Block; Rated Current:100mA; Rated Voltage:50V; Product Range:-; SVHC:No SVHC (15-Jan-2019); TerminalRoHS Compliant: Yes
TB, INTERFACE, D SUB 37P PLUG & RECPT; Convert From:D Sub 37 Position Plug & D Sub 37 Position Receptacle; Convert To:Screw Terminal Block; Rated Current:100mA; Rated Voltage:50V; Product Range:-; SVHC:No SVHC (15-Jan-2019); TerminalRoHS Compliant: Yes
TB, INTERFACE, D SUB 9P PLUG & RECPT, TB; Convert From:D Sub 9 Position Plug & D Sub 9 Position Receptacle; Convert To:Screw Terminal Block; Rated Current:100mA; Rated Voltage:50V; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
INTERFACE CONNECTOR, IDC PLUG/TB; Convert From:IDC 20 Position Plug; Convert To:Screw Type 20 Position Terminal Block; Rated Current:-; Rated Voltage:-; Product Range:ADAM-3900 Series RoHS Compliant: Yes
INTERFACE CONNECTOR, DSUB RCPT/TB; Convert From:D Sub 25 Position Receptacle; Convert To:Screw Type 25 Position Terminal Block; Rated Current:-; Rated Voltage:-; Product Range:ADAM-3900 Series RoHS Compliant: Yes
INTERFACE CONNECTOR, DSUB RCPT/TB; Convert From:D Sub 62 Position Receptacle; Convert To:Screw Type 62 Position Terminal Block; Rated Current:-; Rated Voltage:-; Product Range:ADAM-3900 Series RoHS Compliant: Yes
INTERFACE TERMINAL BLOCK, IDC MALE-SCREW. 40POS; Convert From:IDC 40 Position Plug; Convert To:Screw Terminal Block; Rated Current:1A; Rated Voltage:75V; Product Range:-; Connector Type:Terminal Block, Interface RoHS Compliant: Yes
INTERFACE TERMINAL BLOCK; Convert From:D Sub 37 Position Plug; Convert To:Screw Terminal Block; Rated Current:1.5A; Rated Voltage:75V; Product Range:- RoHS Compliant: Yes
INTERFACE MODULE, DSUB PLUG-TERMINAL BLACK; Convert From:D Sub 37 Position Plug; Convert To:Screw Terminal Block; Rated Current:1.5A; Rated Voltage:100V; Product Range:-; Terminal Block Interface:D Sub; Wire Size AWG Max:12AWG RoHS Compliant: Yes