Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | .63mm, .025in |
Length | .657in, 16.7mm |
Width | 13.7mm, .539in |
Height | 1.122in, 28.5mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 2.54mm, .1in |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Strain Relief | No |
Row-to-Row Spacing | 3mm, .118in |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Sealable | No |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
AMP284869-3 | Avnet America |
8POS MQS TAB | TTI Europe |
Where can I find additional details, specifications and documents for a 284869-3?
Additional datasheets, footprints and schematics for 284869-3 are listed on our Part Details page. You can also find images and similar parts to 284869-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284869-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284869-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284869-3 fall under?
The 284869-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284869-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284869-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 284869-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284869-3 have stock available?
Authorised distributors including Avnet America, TTI Europe and Power and Signal Group have stock available or on a lead time for 284869-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284869-3 often in real-time on the comparison pages.
What if I can't find stock of 284869-3?
You can fill out our help required form which you can use to request a quote for 284869-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.