Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
3,095
in stock
|
Buy Now | |
element14
from US$0.72
|
3,095
in stock
|
Buy Now | |
TE Store
from US$0.52
|
1,261
in stock
|
Buy Now | |
Rapid Electronics
from US$0.92
|
749
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
548
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | .63mm, .025in |
Width | 11.3mm, .445in |
Height | .654in, 16.6mm |
Length | 11.3mm, .445in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 2.54mm, .1in |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 2000 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Row-to-Row Spacing | .118in, 3.2mm, 3mm, .126in |
Sealable | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
AUTOMOTIVE CONN HOUSING, RCPT, 8POS | element14 |
8POS MQS REC Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Female Terminals .63 mm .025" Wire-to-Wire | Mqs & Connector Housing | Part Number: 1745000-3 | Internal Number: 1745000-3 | TE Connectivity | TE Store |
Automotive Conn SOCKET CONN 8 POS KIT X MQS | Rapid Electronics |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 8 Poles, Black | Distrelec |
Automotive Conn Housing, Rcpt, 8Pos | Newark Electronics |
Conn Housing RCP 8 POS 2.54mm Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1745000-3?
Additional datasheets, footprints and schematics for 1745000-3 are listed on our Part Details page. You can also find images and similar parts to 1745000-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1745000-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1745000-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1745000-3 fall under?
The 1745000-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1745000-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1745000-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1745000-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1745000-3 have stock available?
Authorised distributors including element14, Farnell, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for 1745000-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1745000-3 often in real-time on the comparison pages.
What if I can't find stock of 1745000-3?
You can fill out our help required form which you can use to request a quote for 1745000-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.