Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
1,500
in stock
|
Buy Now | |
element14
from US$1.05
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
Boersig
from US$0.83
|
-
|
Buy Now | |
Distrelec
from US$1.49
|
-
|
Buy Now | |
TTI Europe
from US$0.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | .63mm, .025in |
Height | 1.122in, 28.5mm |
Length | 16.7mm, .657in |
Width | .539in, 13.7mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .1in, 2.54mm |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1000 |
Sealable | No |
Strain Relief | No |
Hybrid Connector | No |
Row-to-Row Spacing | 3mm, .118in |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
Automotive Housing, Plug, 8Pos, Grey Rohs Compliant: Yes |Te Connectivity 284869-2 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 8POS, GREY | element14 |
Combination Line Connector 8 Contact(s) Male | Rapid Electronics |
AMP284869-2 | Avnet America |
8POS MQS TAB | Boersig |
TE Connectivity - AMP Housing 8P MQS TAB | Distrelec |
Where can I find additional details, specifications and documents for a 284869-2?
Additional datasheets, footprints and schematics for 284869-2 are listed on our Part Details page. You can also find images and similar parts to 284869-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284869-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284869-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284869-2 fall under?
The 284869-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284869-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284869-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 284869-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284869-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 284869-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284869-2 often in real-time on the comparison pages.
What if I can't find stock of 284869-2?
You can fill out our help required form which you can use to request a quote for 284869-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.