Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Color | Red |
Cable Exit Angle | 180° |
Number of Positions | 1 |
Number of Rows | 1 |
Mating Pin Diameter | .157in, 4mm |
Length | 1.685in, 13.2mm |
Width | 13.2mm, .52in |
Height | 1.772in, 45mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 12V, 24V |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Strain Relief | No |
Connector Style | Housing for female terminals |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Conn Housing RCP 1 POS ST Cable Mount | Avnet America |
1 WAY CONNECTOR F GLOW PLUG RE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 284818-2?
Additional datasheets, footprints and schematics for 284818-2 are listed on our Part Details page. You can also find images and similar parts to 284818-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284818-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284818-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284818-2 fall under?
The 284818-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284818-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284818-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 284818-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284818-2 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 284818-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284818-2 often in real-time on the comparison pages.
What if I can't find stock of 284818-2?
You can fill out our help required form which you can use to request a quote for 284818-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.