963244-1

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive Seals & Cavity Plugs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 963244-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 963244-1
Series Information for 963244-1 - TE Connectivity
  • Status: Active
  • Product Code: M421
  • Global Product Line: N03
  • GPL Description: Automotive

Description

EINZELDRAHTDICHTUNG

Specifications

Color:
White
Material:
Silicone
Cavity Diameter:
7.2mm, .283in
Cable Insulation Diameter:
.118in, 3mm
UL Flammability Rating:
None
Lubricant Content:
Yes
Shore A Hardness:
50
Resistance to Hydrocarbons:
Poor
Seal Type:
Single Wire Seal (SWS)
Operating Temperature Range:
-40 – 266°F, -40 – 130°C

Compatibility

  • Compatible Parts: 962954-1, 962954-2, 962954-5, 968035-2, 2-968035-4, 966745-1, 953318-1, 953318-2, 953631-1, 282956-3, 282956-6, 953756-3, 953756-4, 284818-1, 1379208-3, 1379208-4, 1-1579007-6, 4-1579007-3, 1-1379208-1, 1-1379208-2, 953756-7, 1743271-2, 953756-9, 6-964306-6, 284818-2, 1743271-3, 1-2278915-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Connector Accessories Single Wire Sealing Plug Silicone Loose Piece
Power and Signal Group
EINZELDRAHTDICHTUNG
Avnet Europe
Connector Accessories Single Wire Sealing Plug Silicone Loose Piece
Conrad
Highly reliable, multipolar plug connectors for internal and external wiring in the industry.