Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.86
|
31
in stock
|
Buy Now | |
TE Store
from US$7.40
|
6,223
in stock
|
Buy Now | |
TTI Europe
from US$4.03
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.74
|
718
in stock
|
Buy Now | |
Chip One Stop
from US$4.90
|
490
in stock
|
Buy Now | |
Distrelec
from US$4.36
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$5.14
|
102
in stock
|
Buy Now | |
element14
from US$4.56
|
102
in stock
|
Buy Now | |
Farnell
from US$4.58
|
102
in stock
|
Buy Now | |
Heilind Electronics
from US$5.60
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.60
|
25
in stock
|
Buy Now | |
Future Electronics
from US$4.50
|
-
|
Buy Now | |
Avnet America
from US$4.42
|
-
|
Buy Now | |
RS Americas
from US$4.57
|
-
|
Buy Now | |
Boersig
from US$5.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Side |
Number of Positions | 8 |
Stacking Configuration | Side Stackable |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 11A |
Wire Size | 30 – 14AWG, .05 – 2mm² |
Current Rating (Max) | 11A |
Voltage | 300VAC |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Green |
Housing Material | PA 66 |
Screwless Terminal Block | No |
Screw Plating Material | Nickel |
Screw Size | M2 |
Screw Flange | Without |
Screw Material | Brass |
Mounting Angle | Right Angle |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Wire Protection | With |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Block Type | Stacking Plug |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
8 POS TERMI-BLOK PLUG STACK 3, Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Plug Wire-to-Board 8 .138" | PCB Terminal Block | Part Number: 284506-8 | Internal Number: 284506-8 | .138" | TE Connectivity | TE Store |
8 POS TERMI-BLOK PLUG STACK | TTI Europe |
Pluggable terminal block | Transfer Multisort Elektronik |
TE Connectivity - AMP PCB 8 P TERMI-BLOK PLUG STACK 3 | Distrelec |
Pluggable Terminal Block, Terminal Block, Eurostyle, Cable Mount, 3.5 Mm, 8, 30 Awg Rohs Compliant: Yes |Buchanan Te Connectivity 284506-8 | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 8POS, 14AWG | element14 |
8 POS TERMI-BLOK PLUG STACK 3 | Heilind Electronics |
Termi-Block Plug 8 way 30-14AWG | RS |
8 Position 3.50mm Right Angle Euro Style Terminal Block | Future Electronics |
Conn Terminal Block PL 8 POS 3.5mm Solder RA Thru-Hole 11A/Contact | Avnet America |
Terminal Block Connector, Plug,8,3.5 mm,30-14 AWG, Green,11A,300V, RightAngleMount | TE Connectivity 284506-8 | RS Americas |
Where can I find additional details, specifications and documents for a 284506-8?
Additional datasheets, footprints and schematics for 284506-8 are listed on our Part Details page. You can also find images and similar parts to 284506-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284506-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284506-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284506-8 fall under?
The 284506-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284506-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284506-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 284506-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284506-8 have stock available?
Authorised distributors including TE Store, TTI Europe, Transfer Multisort Elektronik, Chip One Stop and Distrelec have stock available or on a lead time for 284506-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284506-8 often in real-time on the comparison pages.
What if I can't find stock of 284506-8?
You can fill out our help required form which you can use to request a quote for 284506-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.