Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.74
|
193
in stock
|
Buy Now | |
TE Store
from US$3.12
|
9,349
in stock
|
Buy Now | |
TTI Europe
from US$1.66
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.87
|
610
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
193
in stock
|
Buy Now | |
element14
from US$1.75
|
193
in stock
|
Buy Now | |
Future Electronics
from US$1.39
|
-
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
Boersig
from US$2.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Closed End | With |
Number of Rows | 1 |
Threaded Flange | Without |
Number of Positions | 8 |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 11A |
Wire Size | .05 – 2mm², 30 – 14AWG |
PCB Tail Length | .134in, 3.4mm |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Housing Material | PA 66 |
Housing Color | Green |
Centerline (Pitch) | .138in, 3.5mm |
Mating Angle | 180° |
Mounting Angle | Vertical |
Screwless Terminal Block | No |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Connector Style | Header |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
8 POS TERMI-BLOK HDR DIR. POL. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 8 .138" | PCB Terminal Block | Part Number: 284514-8 | Internal Number: 284514-8 | .138" | TE Connectivity | TE Store |
Pluggable terminal block | Transfer Multisort Elektronik |
Terminal Block, Header, 8Pos, R/A, Th | Newark Electronics |
TERMINAL BLOCK, HEADER, 8POS, TH | element14 |
Header Shrouded 8 Position 3.5 mm Pitch Euro Style Terminal Block | Future Electronics |
Conn Shrouded Header HDR 8 POS 3.5mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 284514-8?
Additional datasheets, footprints and schematics for 284514-8 are listed on our Part Details page. You can also find images and similar parts to 284514-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284514-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284514-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284514-8 fall under?
The 284514-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284514-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284514-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 284514-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284514-8 have stock available?
Authorised distributors including TE Store, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 284514-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284514-8 often in real-time on the comparison pages.
What if I can't find stock of 284514-8?
You can fill out our help required form which you can use to request a quote for 284514-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.