Prices starting from US$1.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.52 |
No stock
|
Buy Now | |
TE Store | US$3.06 |
5,444
|
Buy Now | |
Rapid Electronics | US$2.44 |
2,242
|
Buy Now | |
Chip One Stop | US$1.24 |
1,930
|
Buy Now | |
Transfer Multisort Elektronik | US$1.89 |
1,045
|
Buy Now | |
Newark Electronics | US$2.40 |
774
|
Buy Now | |
element14 | US$2.05 |
774
|
Buy Now | |
Farnell | US$2.05 |
774
|
Buy Now | |
Distrelec | US$2.34 |
312
|
Buy Now | |
Future Electronics | US$1.83 |
-
|
Buy Now | |
Avnet America | US$1.83 |
-
|
Buy Now |
Interlock | Without |
---|---|
Closed End | With |
Number of Rows | 1 |
Threaded Flange | Without |
Number of Positions | 8 |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 11A |
Wire Size | .05 – 2mm², 30 – 14AWG |
PCB Tail Length | .134in, 3.4mm |
Voltage | 300VAC |
Current Rating (Max) | 11A |
Housing Material | PA 66 |
Centerline (Pitch) | 3.5mm, .138in |
Housing Color | Green |
Screwless Terminal Block | No |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Mounting Angle | Right Angle |
Mating Angle | 90° |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Connector Style | Header |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
8 POS TERMI-BLOK HDR 900 POLAR Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 8 .138" | PCB Terminal Block | Part Number: 284512-8 | Internal Number: 284512-8 | .138" | TE Connectivity | TE Store |
Pluggable Terminal Blocks 8 POS TERMI-BLOK HDR | Rapid Electronics |
Pluggable terminal block | Transfer Multisort Elektronik |
Terminal Block,header, 3.50 Mm, 8Way | Newark Electronics |
TERMINAL BLOCK,HEADER, 3.50 MM, 8WAY | element14 |
TE Connectivity - AMP PCB 8 P TERMI-BLOK HDR 900 POLAR | Distrelec |
Termi-Block Header 8 way pcb r/a | RS |
Header Shrouded 8 Position 3.5 mm Pitch Euro Style Terminal Block | Future Electronics |
Conn Shrouded Header HDR 8 POS 3.5mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 284512-8?
Additional datasheets, footprints and schematics for 284512-8 are listed on our Part Details page. You can also find images and similar parts to 284512-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284512-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284512-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284512-8 fall under?
The 284512-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 284512-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284512-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 284512-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284512-8 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 284512-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284512-8 often in real-time on the comparison pages.
What if I can't find stock of 284512-8?
You can fill out our help required form which you can use to request a quote for 284512-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.