Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
1,536
in stock
|
Buy Now | |
Rapid Electronics
from US$0.89
|
73,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
73,950
in stock
|
Buy Now | |
Distrelec
from US$1.11
|
73,950
in stock
|
Buy Now | |
TE Store
from US$1.22
|
14,672
in stock
|
Buy Now | |
Avnet Asia
from US$0.68
|
11,600
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
5,800
in stock
|
Buy Now | |
RS
from US$0.88
|
5,780
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
1,536
in stock
|
Buy Now | |
element14
from US$1.21
|
1,536
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
Boersig
from US$0.96
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Contacts | 6 |
Contact Current Rating (Max) | .5A |
Centerline (Pitch) | .304in, 7.7mm |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Card Type | SIM/SAM |
Operating Temperature Range | -30 – 85°C, -22 – 185°F |
TE Connectivity PUSH-PUSH MICRO SIM CONNECTOR Memory Card Connectors 1.27H Ulra Low Push 15.98 X 15.1 | Distrelec |
MEMORY AND SIM CARD CONNECTORS | Farnell |
PUSH-PUSH MICRO SIM CONNECTOR Compatible Card: SIM/SAM Number of Positions: 6 Number of Loaded Positions: 6 Contact Current Rating (Max): .5 A Circuit Application: Signal SIM/SAM 6 .5 A | Sim Card Connector | Part Number: 2822541-1 | Internal Number: 2822541-1 | TE Connectivity | TE Store |
Conn, Micro Sim, 6Contacts Rohs Compliant: Yes |Te Connectivity 2822541-1 | Newark Electronics |
CONN, MICRO SIM, 6CONTACTS | element14 |
PUSH-PUSH MICRO SIM CONNECTOR, SIM Card Connectors | TE Connectivity 2822541-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2822541-1?
Additional datasheets, footprints and schematics for 2822541-1 are listed on our Part Details page. You can also find images and similar parts to 2822541-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2822541-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2822541-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2822541-1 fall under?
The 2822541-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > SIM Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2822541-1 when available in the SIM Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2822541-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2822541-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2822541-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2822541-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2822541-1 often in real-time on the comparison pages.
What if I can't find stock of 2822541-1?
You can fill out our help required form which you can use to request a quote for 2822541-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.