Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
2,797
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
10,998
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
10,998
in stock
|
Buy Now | |
element14
from US$0.37
|
2,797
in stock
|
Buy Now | |
Heilind Electronics
-
|
6,262
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
2,087
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now |
Number of Contacts | 8 |
---|---|
Number of Positions | 8 |
Contact Current Rating (Max) | .5A |
Centerline (Pitch) | .04in, 1.1mm |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Card Type | Smart Card |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Memory Card Connectors .3H Block Micro SD 8 X 9.6 | Rapid Electronics |
SIM SOCKET, BLOCK, MICRO SD | element14 |
BLOCK SD CONNECTOR | Heilind Electronics |
Sim Socket, Block, Micro Sd | Newark Electronics |
Conn Micro SD Card M 8 POS 1.1mm Solder ST SMD | Avnet America |
Where can I find additional details, specifications and documents for a 2286981-1?
Additional datasheets, footprints and schematics for 2286981-1 are listed on our Part Details page. You can also find images and similar parts to 2286981-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2286981-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2286981-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2286981-1 fall under?
The 2286981-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > SIM Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2286981-1 when available in the SIM Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2286981-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2286981-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2286981-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Heilind Electronics have stock available or on a lead time for 2286981-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2286981-1 often in real-time on the comparison pages.
What if I can't find stock of 2286981-1?
You can fill out our help required form which you can use to request a quote for 2286981-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.