Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.74
|
2,522
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.63
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$1.56
|
5,000
in stock
|
Buy Now | |
TE Store
from US$2.13
|
4,726
in stock
|
Buy Now | |
TTI Europe
from US$1.56
|
4,000
in stock
|
Buy Now | |
Farnell
from US$1.94
|
3,092
in stock
|
Buy Now | |
element14
from US$2.10
|
3,062
in stock
|
Buy Now | |
Distrelec
from US$1.86
|
2,343
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
2,006
in stock
|
Buy Now | |
Powell Electronics
from US$1.93
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
378
in stock
|
Buy Now | |
RS Americas
from US$1.75
|
27
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,000
in stock
|
Buy Now | |
Avnet Asia
from US$1.58
|
-
|
Buy Now | |
Boersig
from US$1.74
|
-
|
Buy Now | |
Sager
from US$1.55
|
-
|
Buy Now |
Hold-Down | Without |
---|---|
Color | Black |
Shell Material | Copper Alloy |
Lead Configuration | Inline |
Number of Rows | 1 |
Operating Function | Push-On Push-Off |
Number of Positions | 8 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Vacuum Tape | Without |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Solder Tab Length | .024in, .6mm |
Height Above PC Board | 1.65mm, .065in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .04in, 1.1mm |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Surface Mount |
Mounting Angle | Right Angle |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Format | Micro Secure Digital |
Shielded | No |
Product Type | Removable Memory Products |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -30 – 85°C, -22 – 185°F |
MicroSD 8 Position Push In Push Out Right Angle Through Hole Connector | Future Electronics |
Memory Card Conn MICRO SD PUSH LOW PROFILE TYPE | Rapid Electronics |
Conn Micro SD Card Receptacle 8 POS 1.1mm Solder RA SMD T/R | Avnet America |
MICRO SD PUSH PUSH LOW PROFILE TYPE Compatible Card: Micro Secure Digital Number of Positions: 8 Centerline (Pitch): .04 in Centerline (Pitch): 1.1 mm PCB Mount Orientation: Right Angle Micro Secure Digital 8 .04" 1.1 mm | Secure Digital (Sd) Card | Part Number: 2201778-1 | Internal Number: 2201778-1 | .04" | TE Connectivity | TE Store |
MICRO SD PUSH PUSH LOW PROFILE | TTI Europe |
CONNECTOR, MICROSD, PUSH PUSH | Farnell |
TE Connectivity Memory Card Connector, Push / Push, MicroSD, Poles - 8 | Distrelec |
Sodimm Socket, 8Pos, 1.1Mm, Smt | Newark Electronics |
MICRO SD PUSH PUSH LOW PROFILE TYPE, SD Card Connectors | TE Connectivity 2201778-1 | RS Americas |
Memory Card Connectors MICRO SD PUSH LOW PROFILE TYPE | Sager |
Where can I find additional details, specifications and documents for a 2201778-1?
Additional datasheets, footprints and schematics for 2201778-1 are listed on our Part Details page. You can also find images and similar parts to 2201778-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2201778-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2201778-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2201778-1 fall under?
The 2201778-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > SD Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2201778-1 when available in the SD Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2201778-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2201778-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2201778-1 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Avnet America, TE Store and TTI Europe have stock available or on a lead time for 2201778-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2201778-1 often in real-time on the comparison pages.
What if I can't find stock of 2201778-1?
You can fill out our help required form which you can use to request a quote for 2201778-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.