Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
59,700
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
290,100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
42,522
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
42,000
in stock
|
Buy Now | |
Boersig
from US$0.13
|
28,280
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
10,804
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
7,087
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
6,137
in stock
|
Buy Now | |
element14
from US$0.14
|
6,119
in stock
|
Buy Now | |
Farnell
from US$0.12
|
6,119
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
2,892
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
2,892
in stock
|
Buy Now | |
Conrad
from US$0.21
|
298
in stock
|
Buy Now | |
Power and Signal Group
-
|
80,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | NBR |
Shore A Hardness | 50 |
Lubricant Content | Yes |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Seal Type | Cavity Blanking Plug |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Econoseal Series Black Color Nitrile Butadiene Rubber Cavity Plug Connector | Future Electronics |
Econoseal J Mk II black cavity plug | RS |
Econoseal J Mk II black cavity plug, Econoseal J Mark II Plus Series | TE Connectivity 2822357-1 | RS Americas |
Cavity Plug, Black | Newark Electronics |
CAVITY PLUG, BLACK | element14 |
TE Connectivity - AMP 070 CAVITY PLUG | Distrelec |
Factory colour: Black | Conrad |
Econoseal J - 070 CavityNBR Blanking Plug, shore a hardness: 50, lubricant content, operating temperature (celsius): 65, 70, 75, 80, 85, 90, 100, 105 | Power and Signal Group |
AMP2822357-1 | Avnet America |
Where can I find additional details, specifications and documents for a 2822357-1?
Additional datasheets, footprints and schematics for 2822357-1 are listed on our Part Details page. You can also find images and similar parts to 2822357-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2822357-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2822357-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2822357-1 fall under?
The 2822357-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2822357-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2822357-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2822357-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2822357-1 have stock available?
Authorised distributors including Future Electronics, RS, Heilind Electronics, TTI Europe and Boersig have stock available or on a lead time for 2822357-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2822357-1 often in real-time on the comparison pages.
What if I can't find stock of 2822357-1?
You can fill out our help required form which you can use to request a quote for 2822357-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.