Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
5,425
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
891
in stock
|
Buy Now | |
element14
from US$0.46
|
891
in stock
|
Buy Now | |
Farnell
from US$0.72
|
891
in stock
|
Buy Now | |
Schukat Electronic
from US$0.48
|
875
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
505
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
344
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 25 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 56 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 30 |
Rated Ripple Current (Rms) (mA) | 2800 |
Rated Voltage (V) | 25 |
Leakage Current (Max.) (μA) | 280 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | C6 |
Rated Ripple Current-1 (mArms) | 2800 |
Weight (Typ.) (g) | 0.27 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 30 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 280 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 5.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.27 |
Capacitor SMD SVPF Series 25V 56uF | RS |
Cap, Alu Elec, Polymer, 56Uf, 25V, Smd | Newark Electronics |
CAP, ALU ELEC, POLYMER, 56UF, 25V, SMD | element14 |
OS-CON SVPF 56uF 25V 6,3x5,9mm | Schukat Electronic |
Capacitor: polymer | Transfer Multisort Elektronik |
Aluminum Polymer Capacitor, 56 uF, 25 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
SVPF Series 25 V 56 uF 6.3 x 6 mm SMT OS-Con Polymer Aluminum Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 56 uF, 25 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 25VDC,56uF,30mohm,6.3x6mm, T&R | Panasonic Electronic Components 25SVPF56M | RS Americas |
56UF 25V 6.3X5.9 SMD | TTI Europe |
Where can I find additional details, specifications and documents for a 25SVPF56M?
Additional datasheets, footprints and schematics for 25SVPF56M are listed on our Part Details page. You can also find images and similar parts to 25SVPF56M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 25SVPF56M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 25SVPF56M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 25SVPF56M fall under?
The 25SVPF56M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPF Series.
Can I view similar or alternative parts?
You can view similar parts to 25SVPF56M when available in the SVPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 25SVPF56M you can contact the distributor directly for product support, shipping queries etc.
Is the 25SVPF56M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 25SVPF56M have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for 25SVPF56M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 25SVPF56M often in real-time on the comparison pages.
What if I can't find stock of 25SVPF56M?
You can fill out our help required form which you can use to request a quote for 25SVPF56M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.